Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
DC Collector Current | 800A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 3.35kW |
Junction Temperature, Tj Max | 150°C |
IGBT Termination | Stud |
RoHS Compliant | Yes |
Igbt, Module, Dual N Channel, 1.2Kv, 800A | Newark Electronics |
Where can I find additional details, specifications and documents for a 2MBI600VXA-120E-50?
Additional datasheets, footprints and schematics for 2MBI600VXA-120E-50 are listed on our Part Details page. You can also find images and similar parts to 2MBI600VXA-120E-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MBI600VXA-120E-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MBI600VXA-120E-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MBI600VXA-120E-50 fall under?
The 2MBI600VXA-120E-50 is listed under Semiconductors - Discretes > Transistors > IGBT Arrays & Modules.
Can I view similar or alternative parts?
You can view similar parts to 2MBI600VXA-120E-50 when available in the IGBT Arrays & Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI600VXA-120E-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MBI600VXA-120E-50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2MBI600VXA-120E-50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2MBI600VXA-120E-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MBI600VXA-120E-50 often in real-time on the comparison pages.
What if I can't find stock of 2MBI600VXA-120E-50?
You can fill out our help required form which you can use to request a quote for 2MBI600VXA-120E-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.