2MBI400U4H-120-50 Semiconductors - Discretes by Fuji Electric

IGBT 2 PACK MOD 1200V 400A M234

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Transistor Polarity N Channel
DC Collector Current 400A
Collector Emitter Saturation Voltage Vce(on) 2.05V
Power Dissipation Pd 2.045kW
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style Module
No. of Pins 7Pins
Operating Temperature Max 150°C
Product Range -
Module Configuration Dual
Power Dissipation Max 2.045kW

Alternative Descriptions

Igbt, 2 Pack Module 1200V, 400A, M234 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2MBI400U4H-120-50?

Additional datasheets, footprints and schematics for 2MBI400U4H-120-50 are listed on our Part Details page. You can also find images and similar parts to 2MBI400U4H-120-50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2MBI400U4H-120-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MBI400U4H-120-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2MBI400U4H-120-50 fall under?

The 2MBI400U4H-120-50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2MBI400U4H-120-50 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI400U4H-120-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 2MBI400U4H-120-50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2MBI400U4H-120-50 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2MBI400U4H-120-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2MBI400U4H-120-50 often in real-time on the comparison pages.

What if I can't find stock of 2MBI400U4H-120-50?

You can fill out our help required form which you can use to request a quote for 2MBI400U4H-120-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay