Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
DC Collector Current | 200A |
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 650W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | Module |
No. of Pins | 7Pins |
Operating Temperature Max | 150°C |
Product Range | V Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2MBI200VA-060-50?
Additional datasheets, footprints and schematics for 2MBI200VA-060-50 are listed on our Part Details page. You can also find images and similar parts to 2MBI200VA-060-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2MBI200VA-060-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2MBI200VA-060-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2MBI200VA-060-50 fall under?
The 2MBI200VA-060-50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2MBI200VA-060-50 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI200VA-060-50 you can contact the distributor directly for product support, shipping queries etc.
Is the 2MBI200VA-060-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2MBI200VA-060-50 have stock available?
Authorised distributors including Chip One Stop, element14 and Farnell have stock available or on a lead time for 2MBI200VA-060-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2MBI200VA-060-50 often in real-time on the comparison pages.
What if I can't find stock of 2MBI200VA-060-50?
You can fill out our help required form which you can use to request a quote for 2MBI200VA-060-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.