2MBI1000VXB-170E-50 Part Information

Details for 2MBI1000VXB-170E-50 by Fuji Electric

Electronic & Electrical Components>Semiconductors - Discretes>Transistors

Part Downloads

Featured content from Farnell

Part Specifications

Transistor Polarity Dual N Channel
DC Collector Current 1.4kA
Collector Emitter Saturation Voltage Vce(on) 2.1V
Power Dissipation Pd 6.25kW
Collector Emitter Voltage V(br)ceo 1.7kV
Transistor Case Style Module
No. of Pins 12Pins
Operating Temperature Max 150°C
Product Range -
RoHS Compliant

Alternative Part Descriptions

  • IGBT, MODULE, DUAL N CHANNEL, 1.7KV, 1.4KA; DC Collector Current:1.4kA; Collector Emitter Saturation Voltage Vce(on):2.1V; Power Dissipation Pd:6.25kW; Junction Temperature, Tj Max:150°C; IGBT Termination:Stud; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2MBI1000VXB-170E-50?

Additional datasheets, footprints and schematics for 2MBI1000VXB-170E-50 are listed in our Part Details tab. You can also find the 2MBI1000VXB-170E-50 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2MBI1000VXB-170E-50 in the Pricing & Inventory tab next to part details. You can view 2MBI1000VXB-170E-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2MBI1000VXB-170E-50 fall under?

The 2MBI1000VXB-170E-50 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2MBI1000VXB-170E-50 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2MBI1000VXB-170E-50 you can contact the distributor directly for product support, shipping queries etc.

Is the 2MBI1000VXB-170E-50 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2MBI1000VXB-170E-50 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2MBI1000VXB-170E-50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2MBI1000VXB-170E-50 often in real-time on the comparison pages.

What if I can't find stock of 2MBI1000VXB-170E-50?

You can fill out our help required form which you can use to request a quote for 2MBI1000VXB-170E-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2MBI1000VXB-170E-50

Loading...
Loading Results for 2MBI1000VXB-170E-50