2M801-007-16M6-7SC Part Information
Details for 2M801-007-16M6-7SC by Amphenol
Connectors>Circular Connectors & Components>Circular MIL Spec Equivalent Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 118.0600 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 2M Series |
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Threaded |
Insert Arrangement | 6-7 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | C |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-38999 Series |
Alternative Part Descriptions
- CIRCULAR CONNECTOR, PLUG, 6-7, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert Arrangement:6-7 RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2M801-007-16M6-7SC?
Additional datasheets, footprints and schematics for 2M801-007-16M6-7SC are listed in our Part Details tab. You can also find the 2M801-007-16M6-7SC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M801-007-16M6-7SC in the Pricing & Inventory tab next to part details. You can view 2M801-007-16M6-7SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M801-007-16M6-7SC fall under?
The 2M801-007-16M6-7SC is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2M801-007-16M6-7SC when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M801-007-16M6-7SC you can contact the distributor directly for product support, shipping queries etc.
Is the 2M801-007-16M6-7SC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2M801-007-16M6-7SC have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2M801-007-16M6-7SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M801-007-16M6-7SC often in real-time on the comparison pages.
What if I can't find stock of 2M801-007-16M6-7SC?
You can fill out our help required form which you can use to request a quote for 2M801-007-16M6-7SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.