2M801-007-16M13-7SA Part Information

Details for 2M801-007-16M13-7SA by Amphenol

Connectors>Circular Connectors & Components>Circular MIL Spec Equivalent Connectors

Part Downloads

Part Specifications

Product Range 2M Series
Circular Connector Shell Style Straight Plug
No. of Contacts 7Contacts
Circular Contact Type Crimp Socket
Coupling Style Threaded
Insert Arrangement 13-7
Connector Body Material Aluminium Alloy Body
Connector Body Plating Electroless Nickel
Contact Material Copper Alloy
Contact Plating Gold
Insert Rotation A
Service Class Environmentally Sealed
Equivalent Military Specification MIL-DTL-38999 Series
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2M801-007-16M13-7SA?

Additional datasheets, footprints and schematics for 2M801-007-16M13-7SA are listed in our Part Details tab. You can also find the 2M801-007-16M13-7SA image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2M801-007-16M13-7SA in the Pricing & Inventory tab next to part details. You can view 2M801-007-16M13-7SA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2M801-007-16M13-7SA fall under?

The 2M801-007-16M13-7SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.

Can I view similar or alternative parts?

You can view similar parts to 2M801-007-16M13-7SA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2M801-007-16M13-7SA you can contact the distributor directly for product support, shipping queries etc.

Is the 2M801-007-16M13-7SA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2M801-007-16M13-7SA have stock available?

There is no stock from authorised distributors for 2M801-007-16M13-7SA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2M801-007-16M13-7SA often in real-time on the comparison pages.

What if I can't find stock of 2M801-007-16M13-7SA?

You can fill out our help required form which you can use to request a quote for 2M801-007-16M13-7SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2M801-007-16M13-7SA

Loading...
Loading Results for 2M801-007-16M13-7SA
We use cookies to improve your experience. See our privacy policy.
Okay