Status: | Unknown |
---|---|
Series: | 2M Series |
RoHS: | Unknown |
Product Range | 2M Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 20Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Insert Arrangement | 13-220 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-38999 Series |
CIRCULAR CONN, PLUG, 13-220, CABLE | Farnell |
Circular Connector, Plug, 13-220, 20 Position, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 2M801-007-16M13-220PA?
Additional datasheets, footprints and schematics for 2M801-007-16M13-220PA are listed on our Part Details page. You can also find images and similar parts to 2M801-007-16M13-220PA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2M801-007-16M13-220PA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2M801-007-16M13-220PA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2M801-007-16M13-220PA fall under?
The 2M801-007-16M13-220PA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2M801-007-16M13-220PA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2M801-007-16M13-220PA you can contact the distributor directly for product support, shipping queries etc.
Is the 2M801-007-16M13-220PA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2M801-007-16M13-220PA have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2M801-007-16M13-220PA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2M801-007-16M13-220PA often in real-time on the comparison pages.
What if I can't find stock of 2M801-007-16M13-220PA?
You can fill out our help required form which you can use to request a quote for 2M801-007-16M13-220PA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.