Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Limit Switch Actuator | Top Plunger |
---|---|
Contact Configuration | SPDT-1NO, SPDT-NC |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 480V |
Operating Force Max | 36ozf |
RoHS Compliant | Yes |
Enclosed Switch Top Plunger DPDT Snap Action DOUBLE BREAK | Honeywell 2LS111 | RS Americas |
Limit Switch, Top Plunger, Spdt-1No/1Nc | Newark Electronics |
Switch, Limit | Carlton-Bates |
Limit Switches 1NC 1NO SPDT Top Plunger | Sager |
Where can I find additional details, specifications and documents for a 2LS111?
Additional datasheets, footprints and schematics for 2LS111 are listed on our Part Details page. You can also find images and similar parts to 2LS111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2LS111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2LS111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2LS111 fall under?
The 2LS111 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to 2LS111 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2LS111 you can contact the distributor directly for product support, shipping queries etc.
Is the 2LS111 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2LS111 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 2LS111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2LS111 often in real-time on the comparison pages.
What if I can't find stock of 2LS111?
You can fill out our help required form which you can use to request a quote for 2LS111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.