Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.23
|
No stock
|
Buy Now | |
Sager
from US$297.37
|
80
in stock
|
Buy Now | |
RS Americas
from US$344.10
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$325.02
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$378.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$314.91
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$304.30
|
-
|
Buy Now | |
element14
from US$341.85
|
-
|
Buy Now | |
Farnell
from US$321.60
|
-
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Operating Force Max | 31.14N |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 550V |
Contact Current AC Max | 10A |
Contact Current DC Max | 800mA |
Limit Switches 2A @ 250 VAC SPDT | Sager |
Limit Switch COMPACT TOP PLUNGER ACTUATED, LS Series | Honeywell 2LS1 | RS Americas |
Switch, Limit | Carlton-Bates |
Honeywell Limit Switch SPDT Momentary 0.8A 115VDC | Distrelec |
Switch, Limit, COMPACT, TOP PLUNGER ACTU | RS |
Limit Switch, Top Plunger, Spdt-1No/1Nc | Newark Electronics |
Limit Switch | element14 |
Where can I find additional details, specifications and documents for a 2LS1?
Additional datasheets, footprints and schematics for 2LS1 are listed on our Part Details page. You can also find images and similar parts to 2LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2LS1 fall under?
The 2LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 2LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2LS1 have stock available?
Authorised distributors including Sager, RS Americas, Carlton-Bates, Chip One Stop and Distrelec have stock available or on a lead time for 2LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2LS1 often in real-time on the comparison pages.
What if I can't find stock of 2LS1?
You can fill out our help required form which you can use to request a quote for 2LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.