2KBP10M-E4/45 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 1PH 2A 1KV KBPM-4

Status: Unknown
Series: 2KBP1 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 165°C
Product Range 2KBP1 Series
SVHC No SVHC (15-Jun-2015)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C

More Parts in Bridge Rectifier Diodes


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2KBP10M-E4/45?

Additional datasheets, footprints and schematics for 2KBP10M-E4/45 are listed on our Part Details page. You can also find images and similar parts to 2KBP10M-E4/45 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2KBP10M-E4/45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP10M-E4/45 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2KBP10M-E4/45 fall under?

The 2KBP10M-E4/45 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2KBP10M-E4/45 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP10M-E4/45 you can contact the distributor directly for product support, shipping queries etc.

Is the 2KBP10M-E4/45 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2KBP10M-E4/45 have stock available?

There is no stock from authorised distributors for 2KBP10M-E4/45.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2KBP10M-E4/45 often in real-time on the comparison pages.

What if I can't find stock of 2KBP10M-E4/45?

You can fill out our help required form which you can use to request a quote for 2KBP10M-E4/45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay