2KBP08M-E4/51 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 1PH 2A 800V KBPM-4

Status: Unknown
Series: 2KBP0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for element14
element14
from US$0.50
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 165°C
Product Range 2KBP0 Series
SVHC No SVHC (15-Jun-2015)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2KBP08M-E4/51?

Additional datasheets, footprints and schematics for 2KBP08M-E4/51 are listed on our Part Details page. You can also find images and similar parts to 2KBP08M-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2KBP08M-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP08M-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2KBP08M-E4/51 fall under?

The 2KBP08M-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2KBP08M-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP08M-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the 2KBP08M-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2KBP08M-E4/51 have stock available?

Authorised distributors including element14 have stock available or on a lead time for 2KBP08M-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2KBP08M-E4/51 often in real-time on the comparison pages.

What if I can't find stock of 2KBP08M-E4/51?

You can fill out our help required form which you can use to request a quote for 2KBP08M-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay