Status: | Unknown |
---|---|
Series: | 2KBP0 Series |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 50V |
Forward Current If(AV) | 2A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 125°C |
Product Range | 2KBP0 Series |
SVHC | No SVHC (15-Jan-2018) |
Body Height Max | 12.7mm |
Diode Case Style | SIP |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 5.08mm |
External Length / Height | 12.7mm |
External Width | 15.24mm |
Forward Surge Current Ifsm Max | 60A |
Height | 12.7mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -40°C |
Lead Spacing | 4.1mm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Current Max | 2A |
RMS Input Voltage | 35V |
Bridge Rectifier, Single Phase, 2A, 50V, Though Hole | Newark Electronics |
BRIDGE RECTIFIER, 2A, 200V | element14 |
Where can I find additional details, specifications and documents for a 2KBP02M..?
Additional datasheets, footprints and schematics for 2KBP02M.. are listed on our Part Details page. You can also find images and similar parts to 2KBP02M.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2KBP02M.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP02M.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2KBP02M.. fall under?
The 2KBP02M.. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 2KBP02M.. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP02M.. you can contact the distributor directly for product support, shipping queries etc.
Is the 2KBP02M.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2KBP02M.. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2KBP02M...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2KBP02M.. often in real-time on the comparison pages.
What if I can't find stock of 2KBP02M..?
You can fill out our help required form which you can use to request a quote for 2KBP02M.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.