2KBP005M-E4/51 Diodes by Vishay Intertechnology

BRIDGE RECTIFIER 1PH 2A 50V KBPM-4

Status: Unknown
Series: 2KBP0 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 50V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
Operating Temperature Max 165°C
Product Range 2KBP0 Series
SVHC Lead (27-Jun-2018)
Diode Mounting Type Through Hole
Operating Temperature Min -55°C

Alternative Descriptions

Bridge Rectifier, Single Phase, 2A, 50V, D-44-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2KBP005M-E4/51?

Additional datasheets, footprints and schematics for 2KBP005M-E4/51 are listed on our Part Details page. You can also find images and similar parts to 2KBP005M-E4/51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2KBP005M-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2KBP005M-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2KBP005M-E4/51 fall under?

The 2KBP005M-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2KBP005M-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2KBP005M-E4/51 you can contact the distributor directly for product support, shipping queries etc.

Is the 2KBP005M-E4/51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2KBP005M-E4/51 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 2KBP005M-E4/51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2KBP005M-E4/51 often in real-time on the comparison pages.

What if I can't find stock of 2KBP005M-E4/51?

You can fill out our help required form which you can use to request a quote for 2KBP005M-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay