Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.47
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$6.29
|
18
in stock
|
Buy Now | |
element14
from US$16.69
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.36
|
8
in stock
|
Buy Now | |
Distrelec
from US$21.85
|
4
in stock
|
Buy Now | |
RS
from US$16.81
|
-
|
Buy Now | |
Avnet America
from US$10.43
|
-
|
Buy Now | |
RS Americas
from US$12.85
|
-
|
Buy Now | |
TTI Europe
from US$10.60
|
-
|
Buy Now | |
Sager
from US$11.88
|
-
|
Buy Now |
Accessory Type | Cable Harness |
---|---|
For Use With | OMRON 2JCIE-EV01-RP1, 2JCIE-EV01-AR1, 2JCIE-EV01-FT1 Sensor Evaluation Boards |
CABLE HARNESS, SENSOR EVALUATION BOARD | element14 |
Cable Harness, Sensor Eval Board, 500Mm | Newark Electronics |
Omron Electronic Components Cable Harness for Sensor Evaluation Board 500mm | Distrelec |
Cable for Sensor evaluation board | RS |
Cable Harness for 2JCIE-EV Sensor Evaluation Boards CN8 and TH2 Connector 0.5m Cable Length | Avnet America |
Accessory, Cable Harness for Sensor Evaluation Board, 500mm | Omron Electronic Components 2JCIE-HARNESS-04 | RS Americas |
HARNESS FOR SENSOR EVALUATION | TTI Europe |
Specialized Cables HARNESS connecting Sensor Evaluation Board and B5W-LB2101 | Sager |
Where can I find additional details, specifications and documents for a 2JCIE-HARNESS-04?
Additional datasheets, footprints and schematics for 2JCIE-HARNESS-04 are listed on our Part Details page. You can also find images and similar parts to 2JCIE-HARNESS-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2JCIE-HARNESS-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2JCIE-HARNESS-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2JCIE-HARNESS-04 fall under?
The 2JCIE-HARNESS-04 is listed under Development Boards, Evaluation Tools > Embedded Development Kits & Accessories > Embedded Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2JCIE-HARNESS-04 when available in the Embedded Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2JCIE-HARNESS-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 2JCIE-HARNESS-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2JCIE-HARNESS-04 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for 2JCIE-HARNESS-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2JCIE-HARNESS-04 often in real-time on the comparison pages.
What if I can't find stock of 2JCIE-HARNESS-04?
You can fill out our help required form which you can use to request a quote for 2JCIE-HARNESS-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.