2IO4A Part Information
Details for 2IO4A by TE Connectivity
Electrical & Lighting>Industrial Automation & Control Gear>PLCs HMI & Industrial Computing
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Modules | 4 |
Supply Voltage VDC | - |
Current Rating | - |
Product Range | - |
Accessory Type | 4 Position Mounting Board |
For Use With | Standard Module with 4 positions |
Alternative Part Descriptions
- SOLID STATE RELAYS, ACCESSORIES; No. of Modules:4; Supply Voltage VDC:-; Current Rating:-; Product Range:-; Accessory Type:4 Position Mounting Board; For Use With:Standard Module with 4 positions RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2IO4A?
Additional datasheets, footprints and schematics for 2IO4A are listed in our Part Details tab. You can also find the 2IO4A image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2IO4A in the Pricing & Inventory tab next to part details. You can view 2IO4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2IO4A fall under?
The 2IO4A is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to 2IO4A when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2IO4A you can contact the distributor directly for product support, shipping queries etc.
Is the 2IO4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2IO4A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2IO4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2IO4A often in real-time on the comparison pages.
What if I can't find stock of 2IO4A?
You can fill out our help required form which you can use to request a quote for 2IO4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.