2H4248U12S340 Robotics by Sanyo Denki

STEPPER MOTOR W/ ENCODER 3-CH 0.37NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$153.72


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$153.72
-
Buy Now
Logo for element14 element14 US$184.58
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Coil Type Unipolar
Torque Max -
Current Rating 1.2A
No. of Phases Two Phase
Resistance 3.3ohm
Inductance 3.4mH
Inertia 0.074kg-cm²
Product Range -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

Stepper Motor W/ Encoder, 3-Ch, 0.37Nm | Newark Electronics
STEPPER MOTOR W/ ENCODER, 3-CH, 0.37NM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2H4248U12S340?

Additional datasheets, footprints and schematics for 2H4248U12S340 are listed on our Part Details page. You can also find images and similar parts to 2H4248U12S340 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2H4248U12S340 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2H4248U12S340 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2H4248U12S340 fall under?

The 2H4248U12S340 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.

Can I view similar or alternative parts?

You can view similar parts to 2H4248U12S340 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2H4248U12S340 you can contact the distributor directly for product support, shipping queries etc.

Is the 2H4248U12S340 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2H4248U12S340 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2H4248U12S340.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2H4248U12S340 often in real-time on the comparison pages.

What if I can't find stock of 2H4248U12S340?

You can fill out our help required form which you can use to request a quote for 2H4248U12S340 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay