2GORC Part Information

Details for 2GORC by ABB Group

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

Contact Configuration SPST-NO
No. of Positions -
Approvals / Standards -
IP Rating IP66
Switch Case Thermoplastic
Product Range -
Approval Category IEC 947-5-1
External Depth 78mm
External Length / Height 74.4mm
External Width 141mm
Height 74.4mm
Insulation Voltage 690V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2GORC?

Additional datasheets, footprints and schematics for 2GORC are listed in our Part Details tab. You can also find the 2GORC image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2GORC in the Pricing & Inventory tab next to part details. You can view 2GORC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2GORC fall under?

The 2GORC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 2GORC when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2GORC you can contact the distributor directly for product support, shipping queries etc.

Is the 2GORC RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 2GORC have stock available?

There is no stock from authorised distributors for 2GORC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2GORC often in real-time on the comparison pages.

What if I can't find stock of 2GORC?

You can fill out our help required form which you can use to request a quote for 2GORC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 2GORC

Loading...
Loading Results for 2GORC
We use cookies to improve your experience. See our privacy policy.
Okay