Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$34.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.50
|
No stock
|
Buy Now |
Connection Method | Wireless - RF |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | Mini / Notebook |
Mouse Colour | Black |
Colour | Black |
RoHS Compliant | Yes |
Mouse, Wireless Mobile 3000 V2, Optical | Newark Electronics |
Where can I find additional details, specifications and documents for a 2EF-00003?
Additional datasheets, footprints and schematics for 2EF-00003 are listed on our Part Details page. You can also find images and similar parts to 2EF-00003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2EF-00003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2EF-00003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2EF-00003 fall under?
The 2EF-00003 is listed under Office, Computer & Networking Products > Computer Products > Mice.
Can I view similar or alternative parts?
You can view similar parts to 2EF-00003 when available in the Mice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2EF-00003 you can contact the distributor directly for product support, shipping queries etc.
Is the 2EF-00003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2EF-00003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2EF-00003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2EF-00003 often in real-time on the comparison pages.
What if I can't find stock of 2EF-00003?
You can fill out our help required form which you can use to request a quote for 2EF-00003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.