Status: | Unknown |
---|---|
Series: | EiceDRIVER Series |
RoHS: | Unknown |
Kit Application Type | Power Management |
---|---|
Application Sub Type | IGBT Gate Driver |
Silicon Manufacturer | Infineon |
Silicon Core Number | 2ED300C17-ST |
Product Range | EiceDRIVER Series |
Kit Contents | Gate Driver Board 2ED300C17-ST |
SVHC | No SVHC (27-Jun-2018) |
MOSFET DRVR 30A 2-OUT Non-Inverting 45-Pin ECIE Tray | Avnet America |
IGBT GATE DRIVER BOARD, DUAL CH | element14 |
Igbt Gate Driver Board, Dual Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a 2ED300C17STROHSBPSA1?
Additional datasheets, footprints and schematics for 2ED300C17STROHSBPSA1 are listed on our Part Details page. You can also find images and similar parts to 2ED300C17STROHSBPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ED300C17STROHSBPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ED300C17STROHSBPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ED300C17STROHSBPSA1 fall under?
The 2ED300C17STROHSBPSA1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to 2ED300C17STROHSBPSA1 when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ED300C17STROHSBPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2ED300C17STROHSBPSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2ED300C17STROHSBPSA1 have stock available?
Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 2ED300C17STROHSBPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ED300C17STROHSBPSA1 often in real-time on the comparison pages.
What if I can't find stock of 2ED300C17STROHSBPSA1?
You can fill out our help required form which you can use to request a quote for 2ED300C17STROHSBPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.