Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.55
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 700mA |
Supply Voltage Min | 10V |
Supply Voltage Max | 17.5V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 310ns |
Output Delay | 300ns |
RoHS Compliant | Yes |
Mosfet Driver, -40 To 125Deg C | Newark Electronics |
Infineon 2ED2304S06FXUMA1 | RS |
MOSFET and Power Driver 700mA 2-OUT Hi/Lo Side Non-Inverting 8-Pin DSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2ED2304S06FXUMA1?
Additional datasheets, footprints and schematics for 2ED2304S06FXUMA1 are listed on our Part Details page. You can also find images and similar parts to 2ED2304S06FXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ED2304S06FXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2ED2304S06FXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ED2304S06FXUMA1 fall under?
The 2ED2304S06FXUMA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to 2ED2304S06FXUMA1 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ED2304S06FXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2ED2304S06FXUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2ED2304S06FXUMA1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2ED2304S06FXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ED2304S06FXUMA1 often in real-time on the comparison pages.
What if I can't find stock of 2ED2304S06FXUMA1?
You can fill out our help required form which you can use to request a quote for 2ED2304S06FXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.