2ED020I12-FI Part Information
Details for 2ED020I12-FI by Infineon Technologies
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 1.7400 |
Stock Information
Details
Part Specifications
Driver Configuration | High Side |
Peak Output Current | 2A |
Supply Voltage Min | 14V |
Supply Voltage Max | 18V |
Driver Case Style | SOIC |
No. of Pins | 18Pins |
Input Delay | 85ns |
Output Delay | 85ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2 |
Device Type | IGBT |
Module Configuration | High Side |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 14V to 18V |
Alternative Part Descriptions
- IGBT DRIVER, HIGH SIDE, SOIC-18; No. of Channels:2Channels; Driver Configuration:High Side; Power Switch Type:IGBT; No. of Pins:18Pins; Driver Case Style:SOIC; Input Type:Inverting; Source Current:1A; Sink Current:2A; Product Range:-RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 2ED020I12-FI?
Additional datasheets, footprints and schematics for 2ED020I12-FI are listed in our Part Details tab. You can also find the 2ED020I12-FI image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2ED020I12-FI in the Pricing & Inventory tab next to part details. You can view 2ED020I12-FI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2ED020I12-FI fall under?
The 2ED020I12-FI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to 2ED020I12-FI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2ED020I12-FI you can contact the distributor directly for product support, shipping queries etc.
Is the 2ED020I12-FI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 2ED020I12-FI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2ED020I12-FI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2ED020I12-FI often in real-time on the comparison pages.
What if I can't find stock of 2ED020I12-FI?
You can fill out our help required form which you can use to request a quote for 2ED020I12-FI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.