Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 12V |
Transition Frequency ft | 170MHz |
Power Dissipation Pd | 900mW |
DC Collector Current | 1A |
DC Current Gain hFE | 270hFE |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2019) |
Collector Emitter Saturation Voltage Vce(on) | 180mV |
Current Ic Continuous a Max | 1A |
Gain Bandwidth ft Typ | 170MHz |
Hfe Min | 270 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Low Saturation (BISS) |
Transistor, Npn, 12V, 1A, 900Mw, Sot-89 | Newark Electronics |
TRANSISTOR, NPN, SOT89, 0.9W | Farnell |
Where can I find additional details, specifications and documents for a 2DD2661-13?
Additional datasheets, footprints and schematics for 2DD2661-13 are listed on our Part Details page. You can also find images and similar parts to 2DD2661-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2DD2661-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DD2661-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2DD2661-13 fall under?
The 2DD2661-13 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2DD2661-13 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2DD2661-13 you can contact the distributor directly for product support, shipping queries etc.
Is the 2DD2661-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2DD2661-13 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2DD2661-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2DD2661-13 often in real-time on the comparison pages.
What if I can't find stock of 2DD2661-13?
You can fill out our help required form which you can use to request a quote for 2DD2661-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.