Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 50V |
DC Collector Current | 150mA |
Power Dissipation Pd | 150mW |
Transistor Mounting | Surface Mount |
No. of Pins | 3Pins |
Transition Frequency ft | 180MHz |
DC Current Gain hFE | 120hFE |
RoHS Compliant | Yes |
Trans GP BJT NPN 50V 0.15A 3-Pin SOT-523 T/R | Avnet America |
Trans, Npn, 50V, 0.15A, 150Deg C, 0.15W Rohs Compliant: Yes |Diodes Inc. 2DC4617Q-7-F | Newark Electronics |
TRANS, NPN, 50V, 0.15A, 150DEG C, 0.15W | element14 |
2DC4617Q Series SOT-523 50V 0.15A BJT NPN Surface Mount Bipolar Transistor | Future Electronics |
Where can I find additional details, specifications and documents for a 2DC4617Q-7-F.?
Additional datasheets, footprints and schematics for 2DC4617Q-7-F. are listed on our Part Details page. You can also find images and similar parts to 2DC4617Q-7-F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2DC4617Q-7-F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DC4617Q-7-F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2DC4617Q-7-F. fall under?
The 2DC4617Q-7-F. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2DC4617Q-7-F. when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2DC4617Q-7-F. you can contact the distributor directly for product support, shipping queries etc.
Is the 2DC4617Q-7-F. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2DC4617Q-7-F. have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 2DC4617Q-7-F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2DC4617Q-7-F. often in real-time on the comparison pages.
What if I can't find stock of 2DC4617Q-7-F.?
You can fill out our help required form which you can use to request a quote for 2DC4617Q-7-F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.