2DB1713-13 Transistors by Diodes Incorporated

TRANSISTOR PNP SOT89 0.9W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Avnet Asia Avnet Asia
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Transistor Polarity PNP
Collector Emitter Voltage V(br)ceo 12V
Transition Frequency ft 180MHz
Power Dissipation Pd 900mW
DC Collector Current 1.5A
DC Current Gain hFE 270hFE
Transistor Case Style SOT-89
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2019)
Collector Emitter Saturation Voltage Vce(on) 250mV
Current Ic Continuous a Max 1.5A
Gain Bandwidth ft Typ 180MHz
Hfe Min 270
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Termination Type Surface Mount Device
Transistor Type Low Saturation (BISS)

Alternative Descriptions

2DB1713-13 DIODES | Elfaro
Trans GP BJT PNP 12V 3A 4-Pin(3+Tab) SOT-89 T/R | Avnet Europe
TRANSISTOR, PNP, SOT89, 0.9W | Farnell

More Parts in Bipolar Transistors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2DB1713-13?

Additional datasheets, footprints and schematics for 2DB1713-13 are listed on our Part Details page. You can also find images and similar parts to 2DB1713-13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2DB1713-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DB1713-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2DB1713-13 fall under?

The 2DB1713-13 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.

Can I view similar or alternative parts?

You can view similar parts to 2DB1713-13 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2DB1713-13 you can contact the distributor directly for product support, shipping queries etc.

Is the 2DB1713-13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2DB1713-13 have stock available?

Authorised distributors including Avnet Europe, Avnet America, Avnet Asia, Arrow Electronics and Farnell have stock available or on a lead time for 2DB1713-13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2DB1713-13 often in real-time on the comparison pages.

What if I can't find stock of 2DB1713-13?

You can fill out our help required form which you can use to request a quote for 2DB1713-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay