Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 20V |
DC Collector Current | -5A |
Power Dissipation Pd | 1W |
Transistor Mounting | Surface Mount |
No. of Pins | 4Pins |
Transition Frequency ft | 100MHz |
DC Current Gain hFE | 180hFE |
RoHS Compliant | No |
Transistor Polarity:Pnp | Newark Electronics |
2DB13 Series PNP 1 W 20 V 5 A Surface Mount Power Transistor - SOT-89 | Future Electronics |
Trans GP BJT PNP 20V 5A 4-Pin(3+Tab) SOT-89 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 2DB1386R-13.?
Additional datasheets, footprints and schematics for 2DB1386R-13. are listed on our Part Details page. You can also find images and similar parts to 2DB1386R-13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2DB1386R-13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DB1386R-13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2DB1386R-13. fall under?
The 2DB1386R-13. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2DB1386R-13. when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2DB1386R-13. you can contact the distributor directly for product support, shipping queries etc.
Is the 2DB1386R-13. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2DB1386R-13. have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 2DB1386R-13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2DB1386R-13. often in real-time on the comparison pages.
What if I can't find stock of 2DB1386R-13.?
You can fill out our help required form which you can use to request a quote for 2DB1386R-13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.