Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 32V |
DC Collector Current | 2A |
Power Dissipation Pd | 1W |
Transistor Mounting | Surface Mount |
No. of Pins | 4Pins |
Transition Frequency ft | 120MHz |
DC Current Gain hFE | 82hFE |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2DB1188P-13.?
Additional datasheets, footprints and schematics for 2DB1188P-13. are listed on our Part Details page. You can also find images and similar parts to 2DB1188P-13. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2DB1188P-13. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2DB1188P-13. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2DB1188P-13. fall under?
The 2DB1188P-13. is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors > Single Bipolar Junction Transistors - BJT.
Can I view similar or alternative parts?
You can view similar parts to 2DB1188P-13. when available in the Single Bipolar Junction Transistors - BJT range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2DB1188P-13. you can contact the distributor directly for product support, shipping queries etc.
Is the 2DB1188P-13. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2DB1188P-13. have stock available?
There is no stock from authorised distributors for 2DB1188P-13..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2DB1188P-13. often in real-time on the comparison pages.
What if I can't find stock of 2DB1188P-13.?
You can fill out our help required form which you can use to request a quote for 2DB1188P-13. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.