Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Circular 10 Position Right Angle Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Assembly Type | Circular Industrial |
Conductor Size | 26AWG |
Current Rating | 2A |
External Diameter | 5.7mm |
No. of Contacts | 10Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | Circular 10 Position Right Angle Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 3.3ft |
Cable Length - Metric | 1m |
Jacket Color | Black |
RoHS Compliant | Yes |
Circular Cable Cord, 10Pos Rcpt, 1M, Blk | Newark Electronics |
CABLE ASSY, SKT-FREE, R/A,10WAY, 1M | Farnell |
Where can I find additional details, specifications and documents for a 2CT3010-W10200?
Additional datasheets, footprints and schematics for 2CT3010-W10200 are listed on our Part Details page. You can also find images and similar parts to 2CT3010-W10200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CT3010-W10200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CT3010-W10200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CT3010-W10200 fall under?
The 2CT3010-W10200 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2CT3010-W10200 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CT3010-W10200 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CT3010-W10200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CT3010-W10200 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2CT3010-W10200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CT3010-W10200 often in real-time on the comparison pages.
What if I can't find stock of 2CT3010-W10200?
You can fill out our help required form which you can use to request a quote for 2CT3010-W10200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.