Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6V |
---|---|
Battery Size Code | 1/3N |
Battery Technology | Lithium |
Battery Capacity | 170mAh |
Battery Terminals | Raised Positive and Flat Negative |
External Diameter | 12.8mm |
External Height | 25.1mm |
RoHS Compliant | NA |
Lithium Battery, 6V, 1/3N | Newark Electronics |
Where can I find additional details, specifications and documents for a 2CR1/3N?
Additional datasheets, footprints and schematics for 2CR1/3N are listed on our Part Details page. You can also find images and similar parts to 2CR1/3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CR1/3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CR1/3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CR1/3N fall under?
The 2CR1/3N is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 2CR1/3N when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CR1/3N you can contact the distributor directly for product support, shipping queries etc.
Is the 2CR1/3N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CR1/3N have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 2CR1/3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CR1/3N often in real-time on the comparison pages.
What if I can't find stock of 2CR1/3N?
You can fill out our help required form which you can use to request a quote for 2CR1/3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.