Status: | Unknown |
---|---|
Series: | A Series |
RoHS: | Unknown |
No. of Phases | Three Phase |
---|---|
Supply Voltage | 230VAC / 400VAC |
Energy Meter Mounting | DIN Rail |
Product Range | A Series |
Meter Function | AC Current / AC Voltage / Frequency / Power |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Supply Current | 80A |
Supply Voltage Max | 288V |
Supply Voltage Min | 57.7V |
ENERGY METER, 3PH, 57.7-288V, 80A, RS485 | Farnell |
Energy Meter, 3Ph, 57.7-288V, 80A, Rs485 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2CMA170522R1000?
Additional datasheets, footprints and schematics for 2CMA170522R1000 are listed on our Part Details page. You can also find images and similar parts to 2CMA170522R1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2CMA170522R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CMA170522R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2CMA170522R1000 fall under?
The 2CMA170522R1000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 2CMA170522R1000 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2CMA170522R1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 2CMA170522R1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2CMA170522R1000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 2CMA170522R1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2CMA170522R1000 often in real-time on the comparison pages.
What if I can't find stock of 2CMA170522R1000?
You can fill out our help required form which you can use to request a quote for 2CMA170522R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.