2CMA170501R1000 Industrial Automation & Control Gear by ABB Group

ENERGY METER 57.7V-288V 80A RS-485

Status: Unknown
Series: A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

No. of Phases Single Phase
Supply Voltage 230VAC
Energy Meter Mounting DIN Rail
Product Range A Series
Meter Function AC Current / AC Voltage / Frequency / Power
Operating Temperature Max 70°C
Operating Temperature Min -40°C
Supply Current 80A
Supply Voltage Max 288V
Supply Voltage Min 57.7V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2CMA170501R1000?

Additional datasheets, footprints and schematics for 2CMA170501R1000 are listed on our Part Details page. You can also find images and similar parts to 2CMA170501R1000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2CMA170501R1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2CMA170501R1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2CMA170501R1000 fall under?

The 2CMA170501R1000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to 2CMA170501R1000 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2CMA170501R1000 you can contact the distributor directly for product support, shipping queries etc.

Is the 2CMA170501R1000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2CMA170501R1000 have stock available?

There is no stock from authorised distributors for 2CMA170501R1000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2CMA170501R1000 often in real-time on the comparison pages.

What if I can't find stock of 2CMA170501R1000?

You can fill out our help required form which you can use to request a quote for 2CMA170501R1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay