Status: | Unknown |
---|---|
Series: | 2C20 Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | 2C20 Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 8mm |
RoHS Compliant | Yes |
Cap Ceramic 0.01uF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 2C20C0G103J050B.?
Additional datasheets, footprints and schematics for 2C20C0G103J050B. are listed on our Part Details page. You can also find images and similar parts to 2C20C0G103J050B. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2C20C0G103J050B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2C20C0G103J050B. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2C20C0G103J050B. fall under?
The 2C20C0G103J050B. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 2C20C0G103J050B. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2C20C0G103J050B. you can contact the distributor directly for product support, shipping queries etc.
Is the 2C20C0G103J050B. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 2C20C0G103J050B. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 2C20C0G103J050B..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2C20C0G103J050B. often in real-time on the comparison pages.
What if I can't find stock of 2C20C0G103J050B.?
You can fill out our help required form which you can use to request a quote for 2C20C0G103J050B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.