Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Function | Industrial Instrumentations & Process Control, Remote Data Acquisition System, Controllers |
---|---|
Supply Voltage Min | 14V |
Supply Voltage Max | 28V |
IC Package Type | Module |
No. of Pins | 12 |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a 2B23J?
Additional datasheets, footprints and schematics for 2B23J are listed on our Part Details page. You can also find images and similar parts to 2B23J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2B23J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2B23J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2B23J fall under?
The 2B23J is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 2B23J when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2B23J you can contact the distributor directly for product support, shipping queries etc.
Is the 2B23J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2B23J have stock available?
There is no stock from authorised distributors for 2B23J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2B23J often in real-time on the comparison pages.
What if I can't find stock of 2B23J?
You can fill out our help required form which you can use to request a quote for 2B23J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.