Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$118.33
Contact Configuration | SPDT |
---|---|
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 250V |
Contact Current AC Max | 15.1A |
Contact Current DC Max | 500mA |
Switch Terminals | Screw |
Over Travel | 0.125" |
Door Interlock Switch SPDT 15 Amps 250 VAC Miniature Basic, AC Series | Honeywell 2AC6 | RS Americas |
Switch, Safety Interlock, Spdt, 15.1A, 250V | Newark Electronics |
SWITCH, SAFETY INTERLOCK, SPDT, 15.1A, 250V | element14 |
ER - Switch, DOOR INTERLOCK, S | RS |
Basic / Snap Action Switches Assembly SPDT 15.1A | Sager |
Where can I find additional details, specifications and documents for a 2AC6?
Additional datasheets, footprints and schematics for 2AC6 are listed on our Part Details page. You can also find images and similar parts to 2AC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2AC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2AC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2AC6 fall under?
The 2AC6 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2AC6 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2AC6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2AC6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2AC6 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 2AC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2AC6 often in real-time on the comparison pages.
What if I can't find stock of 2AC6?
You can fill out our help required form which you can use to request a quote for 2AC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.