Status: | Unknown |
---|---|
Series: | AC Series |
RoHS: | Unknown |
Prices starting from US$51.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$83.08
|
27
in stock
|
Buy Now | |
Sager
from US$61.69
|
21,914
in stock
|
Buy Now | |
Newark Electronics
from US$91.43
|
979
in stock
|
Buy Now | |
element14
from US$88.21
|
979
in stock
|
Buy Now | |
Farnell
from US$98.09
|
979
in stock
|
Buy Now | |
RS Americas
from US$76.06
|
974
in stock
|
Buy Now | |
Chip One Stop
from US$100.00
|
4
in stock
|
Buy Now | |
Relay Specialties
from US$51.06
|
1
in stock
|
Buy Now | |
Electro Enterprises
-
|
223
in stock
|
Buy Now | |
Carlton-Bates
-
|
7
in stock
|
Buy Now | |
TTI Europe
from US$74.70
|
-
|
Buy Now |
Product Range | AC Series |
---|---|
Contact Configuration | SPDT |
Switch Terminals | Screw |
Contact Voltage AC Max | 480V |
Contact Current AC Max | 10A |
IP Rating | - |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 4A |
SVHC | No SVHC (07-Jul-2017) |
Switch Operation | Off-On |
Basic / Snap Action Switches 10 A @ 250 VAC Rod Actuator | Sager |
Switch, Safety Interlock, Spdt, 10A, 250V | Newark Electronics |
SWITCH, SAFETY INTERLOCK, SPDT, 10A | element14 |
SWITCH, SAFETY INTERLOCK, SPDT, 10A, 250V | Farnell |
Door Interlock Switch, SPDT, ROD Actuator, 10 Amps, Screw Termination, AC Series | Honeywell 2AC59 | RS Americas |
Switch DOOR INTERLOCK SPDT ROD Actuator | RS |
Door Switch Rod Actuator | Relay Specialties |
Switch, Door Interlock | Carlton-Bates |
MS16106-1 SPDT 10A 250V | TTI Europe |
Where can I find additional details, specifications and documents for a 2AC59?
Additional datasheets, footprints and schematics for 2AC59 are listed on our Part Details page. You can also find images and similar parts to 2AC59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2AC59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2AC59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2AC59 fall under?
The 2AC59 is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to 2AC59 when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2AC59 you can contact the distributor directly for product support, shipping queries etc.
Is the 2AC59 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2AC59 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 2AC59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2AC59 often in real-time on the comparison pages.
What if I can't find stock of 2AC59?
You can fill out our help required form which you can use to request a quote for 2AC59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.