2A81 Switches by Honeywell

LENS, RECTANGULAR, RED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.14

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$289.33
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$45.14
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Lens Shape Rectangular
Switch Lens Colour Red
For Use With Honeywell Pushbutton Switches
Lens Depth 0.78mm
Lens Height 16mm
Lens Width 22mm
RoHS Compliant Yes

Alternative Descriptions

Lens, Rectangular, Red | Newark Electronics
Cap, Pushbutton, 0.80 in. x 1.20 in., Red | Carlton-Bates
Switch Bezels / Switch Caps SNGL SECTION 3 PC RED | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2A81?

Additional datasheets, footprints and schematics for 2A81 are listed on our Part Details page. You can also find images and similar parts to 2A81 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2A81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2A81 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2A81 fall under?

The 2A81 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.

Can I view similar or alternative parts?

You can view similar parts to 2A81 when available in the Switch Lenses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2A81 you can contact the distributor directly for product support, shipping queries etc.

Is the 2A81 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2A81 have stock available?

Authorised distributors including Powell Electronics, RS Americas, Newark Electronics, Carlton-Bates and Sager have stock available or on a lead time for 2A81.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2A81 often in real-time on the comparison pages.

What if I can't find stock of 2A81?

You can fill out our help required form which you can use to request a quote for 2A81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay