Status: | Unknown |
---|---|
Series: | 2W005G, 2W01G, 2W02G, 2W04G, 2W06G, 2W08G, 2W10G |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
No stock
|
Buy Now | |
TTI Europe
from US$0.23
|
51,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
10,492
in stock
|
Buy Now | |
element14
from US$0.34
|
10,491
in stock
|
Buy Now | |
Farnell
from US$0.29
|
10,491
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
4,850
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,550
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,345
in stock
|
Buy Now | |
EBV Elektronik
-
|
39,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now |
UL recognition, file number E54214 |
Ideal for printed circuit boards |
Typical IR less than 0.5 µA |
Applications |
---|
General purpose use in AC/DC bridge full wave? rectification for power supply, adapter, charger,? lighting ballaster on consumers, and home appliances? applications. |
Application Notes |
---|
Application Note |
General Information |
---|
Soldering Process |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Packaging Information |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Bridge Rectifier, 600V, 2A, Tht | Newark Electronics |
BRIDGE RECTIFIER, 2A, 600V | element14 |
Bridge Rect. 2A 420V(RMS) | Schukat Electronic |
2W02G Series 600 V 60 A Glass Passivated Single-Phase Bridge Rectifier-WOG | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Diode Rectifier Bridge Single 600V 2A 4-Pin Case WOG Bulk | EBV Elektronik |
Diode Rectifier Bridge Single 600V 2A | RS |
Where can I find additional details, specifications and documents for a 2W06G-E4/51?
Additional datasheets, footprints and schematics for 2W06G-E4/51 are listed on our Part Details page. You can also find images and similar parts to 2W06G-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2W06G-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2W06G-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2W06G-E4/51 fall under?
The 2W06G-E4/51 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to 2W06G-E4/51 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2W06G-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the 2W06G-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2W06G-E4/51 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 2W06G-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2W06G-E4/51 often in real-time on the comparison pages.
What if I can't find stock of 2W06G-E4/51?
You can fill out our help required form which you can use to request a quote for 2W06G-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.