2W04 Diodes by Multicomp

BRIDGE RECTIFIER SINGLE PHASE 2A 4V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.11
125
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Phases Single
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 2A
Bridge Rectifier Case Style Through Hole
Forward Voltage VF Max 1.1V
No. of Pins 4Pins


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2W04?

Additional datasheets, footprints and schematics for 2W04 are listed on our Part Details page. You can also find images and similar parts to 2W04 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2W04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2W04 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2W04 fall under?

The 2W04 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to 2W04 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2W04 you can contact the distributor directly for product support, shipping queries etc.

Is the 2W04 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2W04 have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for 2W04.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2W04 often in real-time on the comparison pages.

What if I can't find stock of 2W04?

You can fill out our help required form which you can use to request a quote for 2W04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay