Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | Terminal Block Interface Module |
Length | 1219.2mm |
Height | 17.8mm |
Width | 72.6mm |
Rail Material | PVC (Polyvinylchloride) |
Fixing Centers | - |
Product Range | - |
Din Mounting Rail | Newark Electronics |
SNAPTRACK Channel, Term Blk, 73.70 mm W, 1219.20 mm L, , | TE Connectivity 2TK2D-48 | RS Americas |
Connector Accessories Snap Track Channel | Avnet America |
Where can I find additional details, specifications and documents for a 2TK2D-48?
Additional datasheets, footprints and schematics for 2TK2D-48 are listed on our Part Details page. You can also find images and similar parts to 2TK2D-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TK2D-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TK2D-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TK2D-48 fall under?
The 2TK2D-48 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2TK2D-48 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TK2D-48 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TK2D-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TK2D-48 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 2TK2D-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TK2D-48 often in real-time on the comparison pages.
What if I can't find stock of 2TK2D-48?
You can fill out our help required form which you can use to request a quote for 2TK2D-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.