2TK2-6 Enclosures, Racks & Accessories by TE Connectivity

DIN MOUNTING RAIL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.97

Distributor Stock
Logo for Farnell
Farnell
from US$3.25
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.05
6
in stock
Buy Now
Logo for element14
element14
from US$2.97
6
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.81
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Accessory Type DIN Mounting Rail
For Use With Terminal Block Interface Module
Length 152.4mm
Height 17.8mm
Width 73.2mm
Rail Material PVC (Polyvinylchloride)
Fixing Centers -
Product Range -
Material ABS

Alternative Descriptions

Din Mounting Rail | Newark Electronics
TE | RS Americas
Connector Accessories Snaptrack Channel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2TK2-6?

Additional datasheets, footprints and schematics for 2TK2-6 are listed on our Part Details page. You can also find images and similar parts to 2TK2-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2TK2-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TK2-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2TK2-6 fall under?

The 2TK2-6 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.

Can I view similar or alternative parts?

You can view similar parts to 2TK2-6 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2TK2-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2TK2-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2TK2-6 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 2TK2-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2TK2-6 often in real-time on the comparison pages.

What if I can't find stock of 2TK2-6?

You can fill out our help required form which you can use to request a quote for 2TK2-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay