Options for Price Comparison
Distributor Statistics for 2TK2-12
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 2TK2-12
Details for 2TK2-12 by TE Connectivity
Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories

2TK2-12 by TE Connectivity

DIN MOUNTING RAIL
Part Information
2TK2-12 image
RoHS Compliant
Specifications
Accessory Type:
DIN Mounting Rail
For Use With:
Terminal Block Interface Module
Length:
304.8mm
Height:
17.8mm
Width:
73.2mm
Rail Material:
PVC (Polyvinylchloride)
Fixing Centers:
-
Product Range:
-
Material:
ABS
Alternate Descriptions
2TK2-12=SNAP TRACK Onlinecomponents.com
DIN MOUNTING RAIL; Accessory Type:DIN Mounting Rail; For Use With:Terminal Block Interface Module; Length:304.8mm; Height:17.8mm; Width:73.2mm; Rail Material:PVC (Polyvinylchloride); Fixing Centers:-; Product Range:-; Material:ABS RoHS Compliant: Yes Newark Electronics
SNAPTRACK Channel for Socket Assemblies PVC 12 Inch Length Avnet America