Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | IP65 IP66 IP67 |
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Category | IP67 |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Contact Termination | Feed Through |
Convert From Gender | Jack |
Convert From Positions | 8Ways |
Convert To Gender | Jack |
Convert To Positions | 8Ways |
Gender | Receptacle |
Inter Series Connector A | RJ45 |
Inter Series Connector B | RJ45 |
No. of Contacts | 8Contacts, 8 Contact |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | RJ45 |
---|---|
Connector Mounting | Panel Mount |
Connector Orientation | Vertical |
Contact Material | Phosphor Bronze |
Contact Plating | Nickel Plated Contacts |
Gender | Receptacle |
RoHS Compliant | Yes |
RJ45 PASS-THRU JACK, CAT5E, STP, 8P,IP67 | element14 |
Rj45, Jack, 8 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 2TJ3003-W05100?
Additional datasheets, footprints and schematics for 2TJ3003-W05100 are listed on our Part Details page. You can also find images and similar parts to 2TJ3003-W05100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2TJ3003-W05100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2TJ3003-W05100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2TJ3003-W05100 fall under?
The 2TJ3003-W05100 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2TJ3003-W05100 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2TJ3003-W05100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2TJ3003-W05100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2TJ3003-W05100 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 2TJ3003-W05100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2TJ3003-W05100 often in real-time on the comparison pages.
What if I can't find stock of 2TJ3003-W05100?
You can fill out our help required form which you can use to request a quote for 2TJ3003-W05100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.