Status: | Unknown |
---|---|
Series: | 2SWK 23 Series |
RoHS: | Unknown |
Prices starting from US$19.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$60.36
|
643
in stock
|
Buy Now | |
Rapid Electronics
from US$50.50
|
643
in stock
|
Buy Now | |
Chip One Stop
from US$37.40
|
643
in stock
|
Buy Now | |
TE Store
from US$104.84
|
16
in stock
|
Buy Now | |
Avnet America
from US$51.14
|
-
|
Buy Now | |
RS Americas
from US$46.51
|
-
|
Buy Now | |
element14
from US$58.77
|
-
|
Buy Now |
Product Range | 2SWK 23 Series |
---|---|
Contact Configuration | SPST |
Switch Operation | Off-(On) |
Switch Terminals | Screw |
Contact Current Max | 1A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | - |
2Swk231Al101=Non Ul Keylock |Alcoswitch Te Connectivity 2SWK231AL101 | Newark Electronics |
Keylock Switches SPST MD SEC OFF-(ON) | Rapid Electronics |
2SWK231AL101=non ul keylock Configuration (Pole-Throw): Single Pole - Single Throw Cylinder Material: Zinc Alloy Remove Key: Position 1 Soldering Type: Hand Operating Function: Position 1 Off Position 2 (On) Single Pole - Single Throw Zinc Alloy Position 1 Hand | Keylock Switch | Part Number: 2SWK231AL101 | Internal Number: 2-1437597-7 | TE Connectivity | TE Store |
ER - Keyswitch | RS |
Switch Key Lock OFF (ON) SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
Keyswitch, 0.760 in. L x 0.640 in. W, 120 VAC, 1 A, 1, SPST, Off-(On), Screw | TE Connectivity 2SWK231AL101 | RS Americas |
Where can I find additional details, specifications and documents for a 2SWK231AL101?
Additional datasheets, footprints and schematics for 2SWK231AL101 are listed on our Part Details page. You can also find images and similar parts to 2SWK231AL101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SWK231AL101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SWK231AL101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SWK231AL101 fall under?
The 2SWK231AL101 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 2SWK231AL101 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SWK231AL101 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SWK231AL101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SWK231AL101 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and RS have stock available or on a lead time for 2SWK231AL101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SWK231AL101 often in real-time on the comparison pages.
What if I can't find stock of 2SWK231AL101?
You can fill out our help required form which you can use to request a quote for 2SWK231AL101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.