Status: | Active |
---|---|
Series: | 2STR2230 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
405
in stock
|
Buy Now | |
element14
from US$0.14
|
405
in stock
|
Buy Now | |
Farnell
from US$0.13
|
405
in stock
|
Buy Now | |
Avnet Silica
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Very low collector-emitter saturation voltage |
High current gain characteristic |
Fast switching speed |
Miniature SOT-23 plastic package for surface mounting circuits |
2STR2230 Series PNP 30 V 1.5 A Fast-Switching Power Transistor - SOT-23 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar (Bjt) Single Transistor, Pnp, -30 V, 100 Mhz, 500 Mw, -1.5 A, 560 Rohs Compliant: Yes |Stmicroelectronics 2STR2230 | Newark Electronics |
TRANSISTOR, BJT, PNP, -30V, -1.5A, SOT23 | element14 |
Trans GP BJT PNP 30V 1.5A 3-Pin SOT-23 T/R | Avnet Silica |
Transistor PNP 30V 1.5A 100MHz SOT23 | RS |
Where can I find additional details, specifications and documents for a 2STR2230?
Additional datasheets, footprints and schematics for 2STR2230 are listed on our Part Details page. You can also find images and similar parts to 2STR2230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STR2230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STR2230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STR2230 fall under?
The 2STR2230 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STR2230 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STR2230 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STR2230 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STR2230 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2STR2230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STR2230 often in real-time on the comparison pages.
What if I can't find stock of 2STR2230?
You can fill out our help required form which you can use to request a quote for 2STR2230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.