Status: | Active |
---|---|
Series: | 2STD1665 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,150
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
62,500
in stock
|
Buy Now | |
element14
from US$0.43
|
16,699
in stock
|
Buy Now | |
Farnell
from US$0.42
|
16,699
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,888
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Distrelec
from US$0.71
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Very low collector to emitter saturation voltage |
High current gain characteristic |
Fast-switching speed |
2STD1665 Series 65 V 6 A Low Voltage Fast-Switching NPN Power Transistor -TO-252 | Future Electronics |
TRANSISTOR, NPN DPAK | element14 |
Trans GP BJT NPN 65V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Transistor Bipolar NPN 65V 6A DPAK | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor, Npn Dpak | Newark Electronics |
ST Power Transistor, NPN, 65V, DPAK | Distrelec |
Where can I find additional details, specifications and documents for a 2STD1665T4?
Additional datasheets, footprints and schematics for 2STD1665T4 are listed on our Part Details page. You can also find images and similar parts to 2STD1665T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2STD1665T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2STD1665T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2STD1665T4 fall under?
The 2STD1665T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2STD1665T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2STD1665T4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2STD1665T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 2STD1665T4 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for 2STD1665T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2STD1665T4 often in real-time on the comparison pages.
What if I can't find stock of 2STD1665T4?
You can fill out our help required form which you can use to request a quote for 2STD1665T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.