Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | - |
Power Dissipation Pd | 65W |
Transistor Case Style | TO-3PF |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 1.5KV, 4A, TO-3PF-3 | Farnell |
Where can I find additional details, specifications and documents for a 2SK3748-1E?
Additional datasheets, footprints and schematics for 2SK3748-1E are listed on our Part Details page. You can also find images and similar parts to 2SK3748-1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3748-1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3748-1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3748-1E fall under?
The 2SK3748-1E is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3748-1E when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3748-1E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3748-1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SK3748-1E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 2SK3748-1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3748-1E often in real-time on the comparison pages.
What if I can't find stock of 2SK3748-1E?
You can fill out our help required form which you can use to request a quote for 2SK3748-1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.