Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 5ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 150mW |
Transistor Case Style | VMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 400mA |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Small Signal |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 4V |
N-CH MOSFET 30V 0,1A VMT3 | Rutronik |
Single N-Channel 150 mW 30 V 13 Ohm Surface Mount 2.5 V Drive MosFet - VMT-3 | Future Electronics |
Mosfet, N Channel, 30V, 100Ma, Vmt | Newark Electronics |
Trans MOSFET N-CH 30V 0.1A 3-Pin VMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2SK3541T2L?
Additional datasheets, footprints and schematics for 2SK3541T2L are listed on our Part Details page. You can also find images and similar parts to 2SK3541T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3541T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3541T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3541T2L fall under?
The 2SK3541T2L is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3541T2L when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3541T2L you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3541T2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SK3541T2L have stock available?
Authorised distributors including Rutronik, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 2SK3541T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3541T2L often in real-time on the comparison pages.
What if I can't find stock of 2SK3541T2L?
You can fill out our help required form which you can use to request a quote for 2SK3541T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.