Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
8,807
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
28,000
in stock
|
Buy Now | |
element14
from US$0.29
|
8,827
in stock
|
Buy Now | |
Avnet America
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Newark Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 500mW |
Transistor Case Style | SOT-89 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 2A |
Voltage Vgs Max | 20V |
Single N-Channel 500 mW 60 V 0.45 Ohm Surface Mount MosFet - SC-62 | Future Electronics |
MOSFET,N CH,60V,2A,SOT-89 | element14 |
Trans MOSFET N-CH 60V 2A 4-Pin(3+Tab) MPT T/R | Avnet America |
N-CHAN.MOS-FET+ESD 2A 60V MPT3 | Rutronik |
Mosfet, N Channel, 60V, 2A, Sot-89-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2SK3065T100?
Additional datasheets, footprints and schematics for 2SK3065T100 are listed on our Part Details page. You can also find images and similar parts to 2SK3065T100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3065T100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3065T100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3065T100 fall under?
The 2SK3065T100 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3065T100 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3065T100 you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3065T100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SK3065T100 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Rutronik have stock available or on a lead time for 2SK3065T100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3065T100 often in real-time on the comparison pages.
What if I can't find stock of 2SK3065T100?
You can fill out our help required form which you can use to request a quote for 2SK3065T100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.