Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0497
|
4,587
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
4,587
in stock
|
Buy Now | |
element14
from US$0.06
|
4,587
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,356
in stock
|
Buy Now | |
Rutronik
from US$0.0306
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 13ohm |
Rds(on) Test Voltage Vgs | 4V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 150mW |
Transistor Case Style | EMT |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 100mA |
Pulse Current Idm | 400mA |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 2.5V |
Voltage Vgs th Max | 1.5V |
Voltage Vgs th Min | 0.8V |
Single N-Channel 150 mW 30 V 13 Ohm Surface Mount MosFet - EMT-3 | Future Electronics |
Mosfet, N Channel, 30V, 100Ma | Newark Electronics |
MOSFET, SS SWITCHING | element14 |
N-CHANNEL SMD MOSFET 30V 0,1A | Rutronik |
Trans MOSFET N-CH 30V 0.1A 3-Pin EMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2SK3019TL?
Additional datasheets, footprints and schematics for 2SK3019TL are listed on our Part Details page. You can also find images and similar parts to 2SK3019TL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK3019TL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK3019TL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK3019TL fall under?
The 2SK3019TL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to 2SK3019TL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK3019TL you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK3019TL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2SK3019TL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 2SK3019TL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK3019TL often in real-time on the comparison pages.
What if I can't find stock of 2SK3019TL?
You can fill out our help required form which you can use to request a quote for 2SK3019TL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.