Status: | Unknown |
---|---|
Series: | 2SK2394 |
RoHS: | Compliant |
Large Forward Transfer Admittance |
Small Ciss |
Small-sized package permitting 2SK2394-applied sets to be made small slim |
Ultralow noise figure |
Applications |
---|
AM tuner RF amplifier |
End Products |
---|
Low-noise amplifier |
Compliance | Pb-free |
---|
Jfet, -15V, 0.032A, 150Deg C | Newark Electronics |
TRANSISTOR, JFET, N-CH, -1.5V, SOT-23 | element14 |
Where can I find additional details, specifications and documents for a 2SK2394-7-TB-E?
Additional datasheets, footprints and schematics for 2SK2394-7-TB-E are listed on our Part Details page. You can also find images and similar parts to 2SK2394-7-TB-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2SK2394-7-TB-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2SK2394-7-TB-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2SK2394-7-TB-E fall under?
The 2SK2394-7-TB-E is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to 2SK2394-7-TB-E when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2SK2394-7-TB-E you can contact the distributor directly for product support, shipping queries etc.
Is the 2SK2394-7-TB-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for 2SK2394-7-TB-E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 2SK2394-7-TB-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2SK2394-7-TB-E often in real-time on the comparison pages.
What if I can't find stock of 2SK2394-7-TB-E?
You can fill out our help required form which you can use to request a quote for 2SK2394-7-TB-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.