2SD2142KT146

Semiconductors - Discretes

> Transistors

> Bipolar Transistors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 2SD2142KT146
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 2SD2142KT146
Series Information for 2SD2142KT146 - Rohm

Features

  • feature
    1)Darlington connection for a high hFE. (DC current gain=5000(Min.)at VCE=3V, IC=10mA) 2)High input impedance.

Description

TRANS DARL NPN 32V 0.3A SOT-346

Specifications

Transistor Polarity:
NPN
Collector Emitter Voltage V(br)ceo:
30V
Transition Frequency ft:
200MHz
Power Dissipation Pd:
200mW
DC Collector Current:
300mA
DC Current Gain hFE:
10000hFE
Transistor Case Style:
SOT-346
No. of Pins:
3Pins
Operating Temperature Max:
150°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (15-Jan-2018)
Gain Bandwidth ft Typ:
200MHz

Alternate Descriptions

Avnet America

Trans Darlington NPN 30V 0.3A 3-Pin SMT T/R

Avnet Europe

Trans Darlington NPN 30V 0.3A 3-Pin SMT T/R

Future Electronics

2SD2142K Series 30 V 0.3 A SMT NPN Darlington Amplifier Transistor - SOT-23